Fuse Holder 20A 32V Circuit Cartridge Free Hanging (In-Line)
Win Source Part Number: 1361520-01550020ZXA
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 155
Package: Bulk
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Tin
Contact Material: Brass
Termination Style: Wire Leads
For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20)
Fuse Type: Cartridge
Voltage: 32V
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm)
Fuseholder Type: Holder
FUSE HOLDER, 6.3 X 32MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | F4569-ND | 1361520-01550020ZXA | 67K1434 |
| Product Name | Fuseholders | Circuit Protection - Fuseholders | Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse |
| Rated Operating Voltage | 32 volts | 32 volts |