Littelfuse, Inc. Fuseholders 01550304ZXA

Description
Fuse Holder 4A 32V 1 Circuit Blade Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 4A 32V 1 Circuit Blade Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01550304ZXA-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550304ZXA-ND
Fuseholders 01550304ZXA-ND
Fuse Holder 4A 32V 1 Circuit Blade Panel Mount

Fuse Holder 4A 32V 1 Circuit Blade Panel Mount

Buy Now Datasheet
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 03B771 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
03B771
Fuse Holder, In Line; Fuse Holder Type Littelfuse 03B771
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:4A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:4A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01550304ZXA-ND 03B771
Product Name Fuseholders Fuse Holder, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 339813 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - FPG4 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 volts
View Details
5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers
Street Lighting Fuse Boxes - 936268-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details