Littelfuse, Inc. 155 - ATO® 155 01550400Z

Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Orange 10 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550400Z) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade fuses (not included) up to 30 amps Orange 10 AWG looped leads UL 94 V-2 flammability rating Wire terminals included
Request a Quote Datasheet
Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Orange 10 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550400Z) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade fuses (not included) up to 30 amps Orange 10 AWG looped leads UL 94 V-2 flammability rating Wire terminals included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 01550400Z - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
01550400Z
155 - ATO® 155 01550400Z
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Orange 10 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550400Z) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade fuses (not included) up to 30 amps Orange 10 AWG looped leads UL 94 V-2 flammability rating Wire terminals included

The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Orange 10 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550400Z) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade fuses (not included) up to 30 amps Orange 10 AWG looped leads UL 94 V-2 flammability rating Wire terminals included

Supplier's Site Datasheet
Littelfuse OAFH0002Z ATO® Stackable Panel Mount Fuse Holder, 30A, 10Ga. - 46460 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse OAFH0002Z ATO® Stackable Panel Mount Fuse Holder, 30A, 10Ga.
46460
Littelfuse OAFH0002Z ATO® Stackable Panel Mount Fuse Holder, 30A, 10Ga. 46460
Littelfuse OAFH0002Z ATO Stackable Panel Mount Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Ambient Temperature: -40°F (-40°C) to 185°F (85°C) Intended for use with 32VDC Autofuse fuses Wire: Stranded with PVC insulation 10 Ga. orange
  • Littelfuse OAFH0002Z ATO Stackable Panel Mount Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Ambient Temperature: -40°F (-40°C) to 185°F (85°C)
  • Intended for use with 32VDC Autofuse fuses
  • Wire: Stranded with PVC insulation
  • 10 Ga. orange
Supplier's Site Datasheet
Fuseholders - F1089-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1089-ND
Fuseholders F1089-ND
Fuse Holder 30A 32V 1 Circuit Blade Panel Mount

Fuse Holder 30A 32V 1 Circuit Blade Panel Mount

Buy Now Datasheet
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 94B5786 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
94B5786
Fuse Holder, In Line; Fuse Holder Type Littelfuse 94B5786
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 01550400Z 46460 F1089-ND 94B5786
Product Name 155 - ATO® 155 Littelfuse OAFH0002Z ATO® Stackable Panel Mount Fuse Holder, 30A, 10Ga. Fuseholders Fuse Holder, In Line; Fuse Holder Type Littelfuse
Normal Operating Current 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuseholders - 486-0751.0231-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
Fuse Holder - 338419 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 to 600 amps
View Details