Littelfuse, Inc. Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse 01550106ZXA

Description
FUSE HOLDER, 6.35 X 19.05MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 3/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes
Description
FUSE HOLDER, 6.35 X 19.05MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 3/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse - 03B766 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse
03B766
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse 03B766
FUSE HOLDER, 6.35 X 19.05MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 3/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.35 X 19.05MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 3/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 03B766
Product Name Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2165351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (F2)
View Details
Fuseholders - 486-1058-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Auto Fuses holder - AGU-522J -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 4705297 - Radwell International
Allen-Bradley / Rockwell Automation
View Details