Littelfuse, Inc. Circuit Protection - Fuseholders 03400312Z

Description
Win Source Part Number: 1361503-03400312Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 340 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Copper Alloy Termination Style: Solder Lug For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder
Request a Quote Datasheet
Description
Win Source Part Number: 1361503-03400312Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 340 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Copper Alloy Termination Style: Solder Lug For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1361503-03400312Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361503-03400312Z
Circuit Protection - Fuseholders 1361503-03400312Z
Win Source Part Number: 1361503-03400312Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 340 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Copper Alloy Termination Style: Solder Lug For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder

Win Source Part Number: 1361503-03400312Z
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 340
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Tin
Contact Material: Copper Alloy
Termination Style: Solder Lug
For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20)
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 250V
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F4861-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4861-ND
Fuseholders F4861-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuseholder; 3AG fuse; 20 V; Copper and Copper Alloy (Terminals); Panel Mount - 70184083 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 3AG fuse; 20 V; Copper and Copper Alloy (Terminals); Panel Mount
70184083
Fuseholder; 3AG fuse; 20 V; Copper and Copper Alloy (Terminals); Panel Mount 70184083
Fuseholder, Panel Mounting Style, Nickel Plated Material These fuseholders comply with the watertight construction requirement of MIL-PRF-19207 and the shock-safe requirements of IEC 60065 and 60127-6 A rubber o-ring and conductive gasket maintain RF shielding and watertight construction Radio frequency shielded fuseholders eliminate possible transmission or reception of RF signals through the hole in the chassis in which the fuseholder is mounted.

Fuseholder, Panel Mounting Style, Nickel Plated Material

  • These fuseholders comply with the watertight construction requirement of MIL-PRF-19207 and the shock-safe requirements of IEC 60065 and 60127-6
  • A rubber o-ring and conductive gasket maintain RF shielding and watertight construction
    Radio frequency shielded fuseholders eliminate possible transmission or reception of RF signals through the hole in the chassis in which the fuseholder is mounted.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1361503-03400312Z F4861-ND 70184083
Product Name Circuit Protection - Fuseholders Fuseholders Fuseholder; 3AG fuse; 20 V; Copper and Copper Alloy (Terminals); Panel Mount
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, 5 x 20 mm, Solder, Cover - UH - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 600 volts
View Details
30 A UL Class CC Fuse Holder - LED - 140F-D3C-C30L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT - 3574 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting SMT/Rivet
View Details
2 suppliers
Fuseholders - A128824-ND - DigiKey
Specs
Mounting Fuse Block; Panel Mount
View Details