Littelfuse, Inc. Fuseholders 01550009ZXU

Description
Fuse Holder 9A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 9A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01550009ZXU-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550009ZXU-ND
Fuseholders 01550009ZXU-ND
Fuse Holder 9A 32V Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 9A 32V Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse - 67K1432 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse
67K1432
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse 67K1432
FUSE HOLDER, 6.3 X 22MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 7/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 22MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 7/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01550009ZXU-ND 67K1432
Product Name Fuseholders Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 150810-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Heavy Duty Fuse Clip, 10.3x38 mm, 1000 VDC/ 600 VAC - 15 A (UL) - CFO - SCHURTER Inc
Specs
Standard Fuse Size Accomodated Other; (10.3 mm x 38 mm)
Normal Operating Current 15 amps
Rated Operating Voltage 600 to 1000 volts
View Details
Fuse Holders - 3721047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details