Littelfuse, Inc. Fuseholders 01010002Z

Description
Fuse Clip 15A 250V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Clip 15A 250V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4080-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4080-ND
Fuseholders F4080-ND
Fuse Clip 15A 250V 1 Circuit Cartridge Chassis Mount

Fuse Clip 15A 250V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Cartridge Fuse Clip, 1/4Inch; Fuse Holder Type Littelfuse - 40T7523 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Clip, 1/4Inch; Fuse Holder Type Littelfuse
40T7523
Cartridge Fuse Clip, 1/4Inch; Fuse Holder Type Littelfuse 40T7523
CARTRIDGE FUSE CLIP, 1/4INCH; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4"; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:101 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

CARTRIDGE FUSE CLIP, 1/4INCH; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4"; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:101 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4080-ND 40T7523
Product Name Fuseholders Cartridge Fuse Clip, 1/4Inch; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 0031.3751.01-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 2773913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details