Littelfuse, Inc. 298 Bolt-Down - 70 V High-Current Fuse Holder 02981001ZXSS

Description
The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02981001ZXSS) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A, B, C, and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end and 2 openings on 1 side (positions A, B, C, D; see 2D print) Includes a thermoplastic tether
Request a Quote Datasheet
Description
The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02981001ZXSS) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A, B, C, and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end and 2 openings on 1 side (positions A, B, C, D; see 2D print) Includes a thermoplastic tether
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
298 Bolt-Down - 70 V High-Current Fuse Holder - 02981001ZXSS - Littelfuse, Inc.
Rosemont, IL, United States
298 Bolt-Down - 70 V High-Current Fuse Holder
02981001ZXSS
298 Bolt-Down - 70 V High-Current Fuse Holder 02981001ZXSS
The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02981001ZXSS) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A, B, C, and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end and 2 openings on 1 side (positions A, B, C, D; see 2D print) Includes a thermoplastic tether

The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02981001ZXSS) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A, B, C, and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end and 2 openings on 1 side (positions A, B, C, D; see 2D print) Includes a thermoplastic tether

Supplier's Site Datasheet
Fuseholders - 02981001ZXSS-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
02981001ZXSS-ND
Fuseholders 02981001ZXSS-ND
Fuse Block 500A 32V 1 Circuit Bolt Down Chassis Mount

Fuse Block 500A 32V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 02981001ZXSS 02981001ZXSS-ND
Product Name 298 Bolt-Down - 70 V High-Current Fuse Holder Fuseholders
Normal Operating Current 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Blocks - VF-2008 -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 087626-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers