Littelfuse, Inc. Fuseholders 03450711H

Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03450711H-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03450711H-ND
Fuseholders 03450711H-ND
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder; Product Range Littelfuse - 44F857 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Product Range Littelfuse
44F857
Fuse Holder; Product Range Littelfuse 44F857
Fuse Holder; Product Range:345 Series RoHS Compliant: Yes

Fuse Holder; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03450711H-ND 44F857
Product Name Fuseholders Fuse Holder; Product Range Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - FAC Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 400 volts
View Details
Fuse Holders - 2624257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
View Details
Fuse Holders - 1441796 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Cartridge)
Features Waterproof
View Details
2 suppliers