Littelfuse, Inc. 298 Bolt-Down - 70 V High-Current Fuse Holder 02980900Z

Description
The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02980900Z) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end (positions A and D; see 2D print) Includes a thermoplastic tether Bulk quantity of 70
Request a Quote Datasheet
Description
The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02980900Z) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end (positions A and D; see 2D print) Includes a thermoplastic tether Bulk quantity of 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
298 Bolt-Down - 70 V High-Current Fuse Holder - 02980900Z - Littelfuse, Inc.
Rosemont, IL, United States
298 Bolt-Down - 70 V High-Current Fuse Holder
02980900Z
298 Bolt-Down - 70 V High-Current Fuse Holder 02980900Z
The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02980900Z) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end (positions A and D; see 2D print) Includes a thermoplastic tether Bulk quantity of 70

The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02980900Z) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end (positions A and D; see 2D print) Includes a thermoplastic tether Bulk quantity of 70

Supplier's Site Datasheet
Littelfuse 02980900Z MEGA® Fuse, Bolt Down Fuse Holder, 32VDC, 500A - 45987 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 02980900Z MEGA® Fuse, Bolt Down Fuse Holder, 32VDC, 500A
45987
Littelfuse 02980900Z MEGA® Fuse, Bolt Down Fuse Holder, 32VDC, 500A 45987
Use with MEGA® fuses up to 500A. Ideal for battery and alternator connections and other heavy Gauge cables requiring ultra high current protection. Features interconnecting pins on side of fuse block for secure multiple block configurations. Includes protective cover & M8 threaded studs and hex nuts with lock washers. Fuse not included. Littelfuse 02980900Z MEGA® Fuse, Bolt Down Fuse Holder Category: Fuse Holders Manufacturer: Littelfuse Color: Black Includes M8 hex nuts and lock washers 1/4" mounting hole Cover included Uses MEGA® fuses for protection Interlocking pins for connecting multiple blocks to fit your application

Use with MEGA® fuses up to 500A. Ideal for battery and alternator connections and other heavy Gauge cables requiring ultra high current protection. Features interconnecting pins on side of fuse block for secure multiple block configurations. Includes protective cover & M8 threaded studs and hex nuts with lock washers. Fuse not included.

  • Littelfuse 02980900Z MEGA® Fuse, Bolt Down Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Littelfuse
  • Color: Black
  • Includes M8 hex nuts and lock washers
  • 1/4" mounting hole
  • Cover included
  • Uses MEGA® fuses for protection
  • Interlocking pins for connecting multiple blocks to fit your application
Supplier's Site
Fuseholders - F4771-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4771-ND
Fuseholders F4771-ND
Fuse Block 500A 32V 1 Circuit Bolt Down Chassis Mount

Fuse Block 500A 32V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Fuse Block; Fuse Holder Type Littelfuse - 50B4762 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block; Fuse Holder Type Littelfuse
50B4762
Fuse Block; Fuse Holder Type Littelfuse 50B4762
FUSE BLOCK; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:250A; Fuse Size Held:MEGA; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:MEGA Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE BLOCK; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:250A; Fuse Size Held:MEGA; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:MEGA Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 02980900Z 45987 F4771-ND 50B4762
Product Name 298 Bolt-Down - 70 V High-Current Fuse Holder Littelfuse 02980900Z MEGA® Fuse, Bolt Down Fuse Holder, 32VDC, 500A Fuseholders Fuse Block; Fuse Holder Type Littelfuse
Normal Operating Current 500 amps 500 amps 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 5234949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Fuseholders - 0751.0503-ND - DigiKey
Specs
Rated Operating Voltage 1500 volts
Mounting Fuse Clip; Chassis Mount
View Details
SMT-Vertical Entry Mini Auto Fuse Holder, Yellow - 3588-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0525-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details