Littelfuse, Inc. Fuseholders 02540206Z

Description
Fuse Block 10A 400V 6 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 10A 400V 6 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 02540206Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
02540206Z-ND
Fuseholders 02540206Z-ND
Fuse Block 10A 400V 6 Circuit Cartridge Chassis Mount

Fuse Block 10A 400V 6 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 2Ag, 10A, 400Vac/dc, Qc; Fuse Holder Type Littelfuse - 12J4251 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 2Ag, 10A, 400Vac/dc, Qc; Fuse Holder Type Littelfuse
12J4251
Fuse Block, 2Ag, 10A, 400Vac/dc, Qc; Fuse Holder Type Littelfuse 12J4251
FUSE BLOCK, 2AG, 10A, 400VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:OMNI-BLOK 254 Series RoHS Compliant: Yes

FUSE BLOCK, 2AG, 10A, 400VAC/DC, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:6Fuses; Product Range:OMNI-BLOK 254 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 02540206Z-ND 12J4251
Product Name Fuseholders Fuse Block, 2Ag, 10A, 400Vac/dc, Qc; Fuse Holder Type Littelfuse
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap/Fingergrip, vertical - FAC - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details
SMT 2 in 1 Auto Blade Holder, Blue - 3587-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Holder - 4704355 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 to 60 amps
View Details
Fuse Holders - 2375266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 15 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details