Littelfuse, Inc. Fuseholders 02820002Z

Description
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4768-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4768-ND
Fuseholders F4768-ND
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount

Fuse Holder 5A 125V 1 Circuit Radial Panel Mount

Buy Now Datasheet
Fuseholder, Microfuse Plug In, Rear Panel Mount - 70184481 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder, Microfuse Plug In, Rear Panel Mount
70184481
Fuseholder, Microfuse Plug In, Rear Panel Mount 70184481
Rear panel mount RF shielded microfuse holder. Housing and knob are aluminum. Body is molded of black phenolic. Rated 5 amps. 125 volts max.

Rear panel mount RF shielded microfuse holder. Housing and knob are aluminum. Body is molded of black phenolic. Rated 5 amps. 125 volts max.

Supplier's Site
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse - 67K1687 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
67K1687
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse 67K1687
FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F4768-ND 70184481 67K1687
Product Name Fuseholders Fuseholder, Microfuse Plug In, Rear Panel Mount Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2J30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Auto Fuses holder - AML-540A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Snap in PC Fuse Clip with Orientation Leg - 3512P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - 920248-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details