Littelfuse, Inc. 152 - 32V In-Line Splashproof Blade Fuse Holder 01520006Z

Description
This MAXI® 152 Series Fuse Holder Body (01520006Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating
Request a Quote Datasheet
Description
This MAXI® 152 Series Fuse Holder Body (01520006Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152 - 32V In-Line Splashproof Blade Fuse Holder - 01520006Z - Littelfuse, Inc.
Rosemont, IL, United States
152 - 32V In-Line Splashproof Blade Fuse Holder
01520006Z
152 - 32V In-Line Splashproof Blade Fuse Holder 01520006Z
This MAXI® 152 Series Fuse Holder Body (01520006Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating

This MAXI® 152 Series Fuse Holder Body (01520006Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating

Supplier's Site Datasheet
Fuseholders - F4566-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4566-ND
Fuseholders F4566-ND
Fuse Holder 70A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 70A 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01520006Z F4566-ND
Product Name 152 - 32V In-Line Splashproof Blade Fuse Holder Fuseholders
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap/Fingergrip, vertical - FAC - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 600 volts
View Details