Littelfuse, Inc. Fuseholders 01290002H

Description
Fuse Clip 60A 250V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Clip 60A 250V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01290002H-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01290002H-ND
Fuseholders 01290002H-ND
Fuse Clip 60A 250V 1 Circuit Cartridge Chassis Mount

Fuse Clip 60A 250V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Holder; Body Material Littelfuse - 12J4024 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Body Material Littelfuse
12J4024
Fuse Holder; Body Material Littelfuse 12J4024
Fuse Holder; Body Material:Berylium Copper; For Use With:NEC 30-60A; Voltage AC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

Fuse Holder; Body Material:Berylium Copper; For Use With:NEC 30-60A; Voltage AC:600V; Voltage Rating VDC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01290002H-ND 12J4024
Product Name Fuseholders Fuse Holder; Body Material Littelfuse
Rated Operating Voltage 250 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
3 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Yellow - 3588-20TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - 343216-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details