Littelfuse, Inc. Fuseholders 01020078H

Description
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F042-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F042-ND
Fuseholders F042-ND
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse - 20F606 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse
20F606
Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse 20F606
FUSE HOLDER, 6.35MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:102 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 6.35MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:102 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F042-ND 20F606
Product Name Fuseholders Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder, Yellow - 3587-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Holder - 60896976 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuseholders - CCM1715-ND - DigiKey
TE Connectivity
Specs
Mounting Chassis Mount
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details