Littelfuse, Inc. Fuseholders 01210004H

Description
Fuse Clip 30A 250V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Clip 30A 250V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01210004H-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01210004H-ND
Fuseholders 01210004H-ND
Fuse Clip 30A 250V 1 Circuit Cartridge Chassis Mount

Fuse Clip 30A 250V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Clip, 6.3 X 32Mm, Rivet/eyelet; Fuse Holder Type Littelfuse - 20F607 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 6.3 X 32Mm, Rivet/eyelet; Fuse Holder Type Littelfuse
20F607
Fuse Clip, 6.3 X 32Mm, Rivet/eyelet; Fuse Holder Type Littelfuse 20F607
FUSE CLIP, 6.3 X 32MM, RIVET/EYELET; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:121 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE CLIP, 6.3 X 32MM, RIVET/EYELET; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:121 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01210004H-ND 20F607
Product Name Fuseholders Fuse Clip, 6.3 X 32Mm, Rivet/eyelet; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2J30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Auto Fuses holder - ATU-10UB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Street Lighting Fuse Boxes - 599094-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details