Littelfuse, Inc. Fuseholders 02810005H

Description
Fuse Holder 5A 125V 1 Circuit Radial Through Hole
Request a Quote Datasheet
Description
Fuse Holder 5A 125V 1 Circuit Radial Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F060-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F060-ND
Fuseholders F060-ND
Fuse Holder 5A 125V 1 Circuit Radial Through Hole

Fuse Holder 5A 125V 1 Circuit Radial Through Hole

Buy Now Datasheet
Fuseholder; 125; 5 A (Max.); PCB Mount;Microfuse Plug-In; UL Listed - 70184838 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 125; 5 A (Max.); PCB Mount;Microfuse Plug-In; UL Listed
70184838
Fuseholder; 125; 5 A (Max.); PCB Mount;Microfuse Plug-In; UL Listed 70184838
Fuseholder, 125 VAC, VDC (Max.) Voltage, 5 A (Max.) Current, PC Mounting PC board fuseholder will accept Littelfuse Micro™ fuses or Pico® II fuses (rated to 5 amperes) with 0.025" diameter leads. Electrical: Rated at 5 amperes for any voltage up to 125 volts. Molded Parts: White thermoplastic. Terminals: Copper alloy. Ambient Temperature: 40°C to +100°C. Approvals: UL Recognized.

Fuseholder, 125 VAC, VDC (Max.) Voltage, 5 A (Max.) Current, PC Mounting
PC board fuseholder will accept Littelfuse Micro™ fuses or Pico® II fuses (rated to 5 amperes) with 0.025" diameter leads. Electrical: Rated at 5 amperes for any voltage up to 125 volts. Molded Parts: White thermoplastic. Terminals: Copper alloy.
Ambient Temperature: 40°C to +100°C. Approvals: UL Recognized.

Supplier's Site
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse - 67K1685 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
67K1685
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse 67K1685
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO, PICO II; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:281 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO, PICO II; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:281 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F060-ND 70184838 67K1685
Product Name Fuseholders Fuseholder; 125; 5 A (Max.); PCB Mount;Microfuse Plug-In; UL Listed Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Blocks - VF-2001S -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-0031.8275CT-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details