Littelfuse, Inc. Fuse Holder; Fuse Holder Type Littelfuse 01500261Z

Description
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:-; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:-; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder; Fuse Holder Type Littelfuse - 12J4025 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
12J4025
Fuse Holder; Fuse Holder Type Littelfuse 12J4025
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:-; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Wire Leaded; No. of Fuses:-; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 12J4025
Product Name Fuse Holder; Fuse Holder Type Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 333778 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
View Details
THM-Vertical Entry Mini Auto Blade Fuse Holder, Blue - 3568-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
2 suppliers
Street Lighting Fuse Boxes - D94988-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details