Littelfuse, Inc. Fuseholders 02860377H

Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1476-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1476-ND
Fuseholders F1476-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5 X 15Mm, Panel Mount; Fuse Holder Type Littelfuse - 68K0162 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 15Mm, Panel Mount; Fuse Holder Type Littelfuse
68K0162
Fuse Holder, 5 X 15Mm, Panel Mount; Fuse Holder Type Littelfuse 68K0162
FUSE HOLDER, 5 X 15MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:286 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 15MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:286 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F1476-ND 68K0162
Product Name Fuseholders Fuse Holder, 5 X 15Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1747-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuse Holders - 7761544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Features Blown Fuse Indicator
View Details
1 pole, 600V 61-100A, Class J fuse block - 1491-R175 - Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details