Littelfuse, Inc. MEGA® Flex 02981028HXFC

Description
The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its black UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC) includes zinc-plated M8 studs, hex nuts, and split washers. Black flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Zinc-plated steel M8 studs, hex nuts, and split washers included
Request a Quote Datasheet
Description
The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its black UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC) includes zinc-plated M8 studs, hex nuts, and split washers. Black flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Zinc-plated steel M8 studs, hex nuts, and split washers included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® Flex - 02981028HXFC - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® Flex
02981028HXFC
MEGA® Flex 02981028HXFC
The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its black UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC) includes zinc-plated M8 studs, hex nuts, and split washers. Black flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Zinc-plated steel M8 studs, hex nuts, and split washers included

The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its black UL 94 V-0 rated flexible cover allows cable entry at 6 different locations, and it accommodates large wire sizes and ring terminal stack up. In addition, this high-current fuse holder includes a dovetail feature on the sides, making it easy to connect multiple MEGA® Flex Series fuse holders to create a fused high-power distribution block. This fuse holder configuration (02981028HXFC) includes zinc-plated M8 studs, hex nuts, and split washers. Black flexible cover allows cable entry at 6 different positions and accommodates large wire sizes and ring terminal stack up Zinc-plated steel M8 studs, hex nuts, and split washers included

Supplier's Site Datasheet
Fuseholders - F4773-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4773-ND
Fuseholders F4773-ND
Fuse Block 500A 32V 1 Circuit Bolt Down Chassis Mount

Fuse Block 500A 32V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet
Littelfuse Flex-MEGA® Fuse Holder 500A, 70VDC, 02981028HXFC - 45616 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Flex-MEGA® Fuse Holder 500A, 70VDC, 02981028HXFC
45616
Littelfuse Flex-MEGA® Fuse Holder 500A, 70VDC, 02981028HXFC 45616
Littelfuse Flex-MEGA® Fuse Holder 02981028HXFC Category: Fuse Blocks Manufacturer: Littelfuse Mounting Method: Bolt Down -40°F (-40°C) - 257°F (125°C) Flexible Cover
  • Littelfuse Flex-MEGA® Fuse Holder 02981028HXFC
  • Category: Fuse Blocks
  • Manufacturer: Littelfuse
  • Mounting Method: Bolt Down
  • -40°F (-40°C) - 257°F (125°C)
  • Flexible Cover
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 02981028HXFC F4773-ND 45616
Product Name MEGA® Flex Fuseholders Littelfuse Flex-MEGA® Fuse Holder 500A, 70VDC, 02981028HXFC
Normal Operating Current 374 amps 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, 5 x 20 mm, Solder, Cover - UH - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 1444545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Fuse Holder - 10000673 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuseholders - 36-4246-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; Chassis Mount
View Details