Littelfuse, Inc. 155 - ATO® 155 01550300Z

Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 20 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550300Z) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 20 amps Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included
Request a Quote Datasheet
Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 20 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550300Z) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 20 amps Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 01550300Z - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
01550300Z
155 - ATO® 155 01550300Z
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 20 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550300Z) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 20 amps Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included

The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 20 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550300Z) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 20 amps Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included

Supplier's Site Datasheet
Circuit Protection - Fuseholders - 1361518-01550300Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361518-01550300Z
Circuit Protection - Fuseholders 1361518-01550300Z
Win Source Part Number: 1361518-01550300Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 155 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Brass Termination Style: Wire Leads For Use With/Related Products: ATC, ATO Number of Circuits: 1 Fuse Type: Blade Voltage: 32V Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm) Fuseholder Type: Holder

Win Source Part Number: 1361518-01550300Z
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 155
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Tin
Contact Material: Brass
Termination Style: Wire Leads
For Use With/Related Products: ATC, ATO
Number of Circuits: 1
Fuse Type: Blade
Voltage: 32V
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F1088-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1088-ND
Fuseholders F1088-ND
Fuse Holder 20A 32V 1 Circuit Blade Panel Mount

Fuse Holder 20A 32V 1 Circuit Blade Panel Mount

Buy Now Datasheet
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 72J8366 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
72J8366
Fuse Holder, In Line; Fuse Holder Type Littelfuse 72J8366
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 01550300Z 1361518-01550300Z F1088-ND 72J8366
Product Name 155 - ATO® 155 Circuit Protection - Fuseholders Fuseholders Fuse Holder, In Line; Fuse Holder Type Littelfuse
Normal Operating Current 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 0031.3753.01-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holders - 2773915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details