Littelfuse, Inc. 150520 Inline Holder for 5x20mm fuse size 01500520H

Description
The 150520 Inline fuse holder is rated at 20A with rated voltage 600 VAC / VDC ideal for applications where supplemental protection is needed, such as Data Centers, HVAC and Power Supplies. Eight-inch pre-stripped wire leads and fuse clips come preassembled for quick installation. High voltage rating accomodates many power applications Wire leads are pre-attached to fuse clips for quick assembly Single piece molded body UL Recognized to UL / CSA 4248.1
Request a Quote Datasheet
Description
The 150520 Inline fuse holder is rated at 20A with rated voltage 600 VAC / VDC ideal for applications where supplemental protection is needed, such as Data Centers, HVAC and Power Supplies. Eight-inch pre-stripped wire leads and fuse clips come preassembled for quick installation. High voltage rating accomodates many power applications Wire leads are pre-attached to fuse clips for quick assembly Single piece molded body UL Recognized to UL / CSA 4248.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150520 Inline Holder for 5x20mm fuse size - 01500520H - Littelfuse, Inc.
Rosemont, IL, United States
150520 Inline Holder for 5x20mm fuse size
01500520H
150520 Inline Holder for 5x20mm fuse size 01500520H
The 150520 Inline fuse holder is rated at 20A with rated voltage 600 VAC / VDC ideal for applications where supplemental protection is needed, such as Data Centers, HVAC and Power Supplies. Eight-inch pre-stripped wire leads and fuse clips come preassembled for quick installation. High voltage rating accomodates many power applications Wire leads are pre-attached to fuse clips for quick assembly Single piece molded body UL Recognized to UL / CSA 4248.1

The 150520 Inline fuse holder is rated at 20A with rated voltage 600 VAC / VDC ideal for applications where supplemental protection is needed, such as Data Centers, HVAC and Power Supplies. Eight-inch pre-stripped wire leads and fuse clips come preassembled for quick installation. High voltage rating accomodates many power applications Wire leads are pre-attached to fuse clips for quick assembly Single piece molded body UL Recognized to UL / CSA 4248.1

Supplier's Site
Fuseholders - 18-01500520H-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
18-01500520H-ND
Fuseholders 18-01500520H-ND
INLINE HOLDER 5X20 MM

INLINE HOLDER 5X20 MM

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01500520H 18-01500520H-ND
Product Name 150520 Inline Holder for 5x20mm fuse size Fuseholders
Standard Fuse Size Accomodated 5mm x 20mm
Unlock Full Specs
to access all available technical data

Similar Products

5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Fuse Holders - V-206CV(PTF/45) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - CM4163-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 4727317 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
Rated Operating Voltage 600 volts
View Details