Littelfuse, Inc. Fuseholders 01550120ZXA

Description
Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4570-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4570-ND
Fuseholders F4570-ND
Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse - 67K1436 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse
67K1436
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse 67K1436
FUSE HOLDER, 6.3 X 32MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4570-ND 67K1436
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Snap-in, 0.75 - 3.0 mm - FEF (Snap) - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
SMT-Vertical Entry Mini Auto Fuse Holder-on T&R, Red - 3588-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - CF1974-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Block - 1491-N433 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers