Littelfuse, Inc. Fuseholders 01090001H

Description
Fuse Clip 60A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Clip 60A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4562-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4562-ND
Fuseholders F4562-ND
Fuse Clip 60A 600V 1 Circuit Cartridge Chassis Mount

Fuse Clip 60A 600V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse - 99F9560 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse
99F9560
Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse 99F9560
FUSE CLIP, 6.35MM, RIVET/EYELET MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:60A; Fuse Size Held:13/16"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:109 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE CLIP, 6.35MM, RIVET/EYELET MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:60A; Fuse Size Held:13/16"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:109 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4562-ND 99F9560
Product Name Fuseholders Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 384083 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
3AG Fuse Holder-Snap in - 4250 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
3 suppliers
Fuse Holder - 119269846 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
View Details
Fuse Holders - 1444545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details