Littelfuse, Inc. Fuseholders 03400313Z

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F3648-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3648-ND
Fuseholders F3648-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holders - 1740747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1740747
Fuse Holders 1740747
ACS SHOCK SAFE FUSEHLDR W/BLK RFI

ACS SHOCK SAFE FUSEHLDR W/BLK RFI

Supplier's Site
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 94F2036 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
94F2036
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 94F2036
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:340 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:340 Series RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 Rohs Compliant Littelfuse - 67W0478 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 Rohs Compliant Littelfuse
67W0478
Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 Rohs Compliant Littelfuse 67W0478
Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 RoHS Compliant: Yes

Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F3648-ND 1740747 94F2036 67W0478
Product Name Fuseholders Fuse Holders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 Rohs Compliant Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details
Fiberglass Base Holder for 3 3AG Fuses - 3542 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers