Littelfuse, Inc. Fuseholders 02540006Z

Description
Fuse Block 10A 400V 6 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 10A 400V 6 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 02540006Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
02540006Z-ND
Fuseholders 02540006Z-ND
Fuse Block 10A 400V 6 Circuit Cartridge Chassis Mount

Fuse Block 10A 400V 6 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse - 11C1153 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
11C1153
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse 11C1153
FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Solder Lug; No. of Fuses:6Fuses; Product Range:254 Series; Voltage Rating VAC:300V; Voltage Rating VDC:300V RoHS Compliant: Yes

FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Solder Lug; No. of Fuses:6Fuses; Product Range:254 Series; Voltage Rating VAC:300V; Voltage Rating VDC:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 02540006Z-ND 11C1153
Product Name Fuseholders Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 400 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - HTB-34I Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Drawer, 6.3X32Mm, Power Entry Module; Fuse Holder Type Schurter - 84K0292 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details