Littelfuse, Inc. 152 - 32V In-Line Splashproof Blade Fuse Holder 01520005Z

Description
This MAXI® 152 Series Fuse Holder Body (01520005Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately) and features molded mounting tabs with mounting holes. Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating Molded mounting tabs with mounting holes for simple installation
Request a Quote Datasheet
Description
This MAXI® 152 Series Fuse Holder Body (01520005Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately) and features molded mounting tabs with mounting holes. Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating Molded mounting tabs with mounting holes for simple installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152 - 32V In-Line Splashproof Blade Fuse Holder - 01520005Z - Littelfuse, Inc.
Rosemont, IL, United States
152 - 32V In-Line Splashproof Blade Fuse Holder
01520005Z
152 - 32V In-Line Splashproof Blade Fuse Holder 01520005Z
This MAXI® 152 Series Fuse Holder Body (01520005Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately) and features molded mounting tabs with mounting holes. Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating Molded mounting tabs with mounting holes for simple installation

This MAXI® 152 Series Fuse Holder Body (01520005Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 60A MAXI® fuses (sold separately) and features molded mounting tabs with mounting holes. Compatible with MAXI® blade fuses up to 60A (sold separately) 45A continuous current rating Molded mounting tabs with mounting holes for simple installation

Supplier's Site Datasheet
Fuseholders - F7112-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F7112-ND
Fuseholders F7112-ND
Fuse Holder 70A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 70A 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01520005Z F7112-ND
Product Name 152 - 32V In-Line Splashproof Blade Fuse Holder Fuseholders
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter - 34C4579 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
View Details
2 suppliers
Horizontal Entry Mini Auto Clip, THM - 3549 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Mounting Fuse Clip; THM
Approvals / Ratings UL
View Details
3 suppliers
Street Lighting Fuse Boxes - 979766-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details