Littelfuse, Inc. 152 - 32V In-Line Splashproof Blade Fuse Holder 01520009Z

Description
This MAXI® 152 Series Fuse Holder Body (01520009Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Fuse holder body with a UL 94 V-0 flammability rating
Request a Quote Datasheet
Description
This MAXI® 152 Series Fuse Holder Body (01520009Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Fuse holder body with a UL 94 V-0 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152 - 32V In-Line Splashproof Blade Fuse Holder - 01520009Z - Littelfuse, Inc.
Rosemont, IL, United States
152 - 32V In-Line Splashproof Blade Fuse Holder
01520009Z
152 - 32V In-Line Splashproof Blade Fuse Holder 01520009Z
This MAXI® 152 Series Fuse Holder Body (01520009Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Fuse holder body with a UL 94 V-0 flammability rating

This MAXI® 152 Series Fuse Holder Body (01520009Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Fuse holder body with a UL 94 V-0 flammability rating

Supplier's Site Datasheet
Fuseholders - F10742-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10742-ND
Fuseholders F10742-ND
Fuse Holder 80A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 80A 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01520009Z F10742-ND
Product Name 152 - 32V In-Line Splashproof Blade Fuse Holder Fuseholders
Normal Operating Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 96F8317 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
5mm Low Profile SMT Holder - 4528TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting SMT
View Details
Fuse Holder - 32666135 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Fuse Holders - 2773909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details