Littelfuse, Inc. Fuseholders 03420006Z

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1479-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1479-ND
Fuseholders F1479-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K1753 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
67K1753
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 67K1753
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 Rohs Compliant Littelfuse - 59M5389 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 Rohs Compliant Littelfuse
59M5389
Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 Rohs Compliant Littelfuse 59M5389
Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 RoHS Compliant: Yes

Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F1479-ND 67K1753 59M5389
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 Rohs Compliant Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1992-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Fuse Block
View Details
THM 2 in 1 Auto Blade Holder-Yellow - 3557-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
Fuse Holder - 10000749 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 2773912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details