Littelfuse, Inc. Fuseholders 03450622H

Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03450622H-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03450622H-ND
Fuseholders 03450622H-ND
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Littelfuse - 19M4124 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Littelfuse
19M4124
Fuse Holder; Fuse Holder Type Littelfuse 19M4124
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03450622H-ND 19M4124
Product Name Fuseholders Fuse Holder; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3625-ND - DigiKey
Specs
Mounting Fuse Clip
View Details
Fuse Holders - VF-510C Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 353137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details
1 Pole Fuse Holder - 1492-FB1J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers