Littelfuse, Inc. Fuseholders 01500274Z

Description
Fuse Holder 10A 350V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 10A 350V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1468-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1468-ND
Fuseholders F1468-ND
Fuse Holder 10A 350V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 10A 350V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holders - 8783882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8783882
Fuse Holders 8783882
Fuseholder In-Line 2AG 5x20mm Nylon Body

Fuseholder In-Line 2AG 5x20mm Nylon Body

Supplier's Site
Fuseholders - 01500274Z - 845381-01500274Z - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01500274Z
845381-01500274Z
Fuseholders - 01500274Z 845381-01500274Z
Manufacturer: Littelfuse Inc. Win Source Part Number: 845381-01500274Z Series: 150 Features: Fuse 10 A 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8538.90.8180 Other Part Number: 0150274Z-ND, 0150274Z, 150274-ND, 0150274, F1468, 01500274Z-ND, 150274

Manufacturer: Littelfuse Inc.
Win Source Part Number: 845381-01500274Z
Series: 150
Features: Fuse 10 A 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8538.90.8180
Other Part Number: 0150274Z-ND, 0150274Z, 150274-ND, 0150274, F1468, 01500274Z-ND, 150274

Buy Now Datasheet
In Line Fuse Holder, 2Ag / 5X20Mm, 250V; Fuse Holder Type Littelfuse - 97B8246 - Newark, An Avnet Company
Chicago, IL, United States
In Line Fuse Holder, 2Ag / 5X20Mm, 250V; Fuse Holder Type Littelfuse
97B8246
In Line Fuse Holder, 2Ag / 5X20Mm, 250V; Fuse Holder Type Littelfuse 97B8246
IN LINE FUSE HOLDER, 2AG / 5x20mm, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:150 Series; Voltage Rating VAC:350V RoHS Compliant: Yes

IN LINE FUSE HOLDER, 2AG / 5x20mm, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:150 Series; Voltage Rating VAC:350V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F1468-ND 8783882 845381-01500274Z 97B8246
Product Name Fuseholders Fuse Holders Fuseholders - 01500274Z In Line Fuse Holder, 2Ag / 5X20Mm, 250V; Fuse Holder Type Littelfuse
Rated Operating Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3271-ND - DigiKey
Specs
Rated Operating Voltage 1500 volts
Mounting Fuse Clip; Chassis Mount
View Details
Straight PC Leg Fuse Clip-w/o Orientation Leg - 3517 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
5 suppliers
30 A UL Midget Fuse Holder - LED - 140F-D3F-C30L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 690 volts
View Details
Fuse Holders - 2773911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details