Littelfuse, Inc. Fuseholders 01210002Z

Description
Fuse Clip 30A 250V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Clip 30A 250V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4084-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4084-ND
Fuseholders F4084-ND
Fuse Clip 30A 250V 1 Circuit Cartridge Chassis Mount

Fuse Clip 30A 250V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Cartridge Fuse Clip, 30A/250V, Screw; Fuse Holder Type Littelfuse - 64R7788 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Clip, 30A/250V, Screw; Fuse Holder Type Littelfuse
64R7788
Cartridge Fuse Clip, 30A/250V, Screw; Fuse Holder Type Littelfuse 64R7788
CARTRIDGE FUSE CLIP, 30A/250V, SCREW; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:121 Series RoHS Compliant: Yes

CARTRIDGE FUSE CLIP, 30A/250V, SCREW; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:121 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4084-ND 64R7788
Product Name Fuseholders Cartridge Fuse Clip, 30A/250V, Screw; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap in PC Fuse Clip w/o Orientation Leg - 3512 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Holder - 334191 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2773922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details