Littelfuse, Inc. Fuse Holder, 6.3 X 27Mm, In Line; Fuse Holder Type Littelfuse 01550014ZXA

Description
FUSE HOLDER, 6.3 X 27MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/16"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes
Description
FUSE HOLDER, 6.3 X 27MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/16"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 27Mm, In Line; Fuse Holder Type Littelfuse - 03B763 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 27Mm, In Line; Fuse Holder Type Littelfuse
03B763
Fuse Holder, 6.3 X 27Mm, In Line; Fuse Holder Type Littelfuse 03B763
FUSE HOLDER, 6.3 X 27MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/16"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 27MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/16"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 03B763
Product Name Fuse Holder, 6.3 X 27Mm, In Line; Fuse Holder Type Littelfuse
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 096484-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 4727312 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details