Littelfuse, Inc. Fuseholders 01000057Z

Description
Fuse Clip 15A 125V 1 Circuit Blade Through Hole
Request a Quote Datasheet
Description
Fuse Clip 15A 125V 1 Circuit Blade Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4082-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4082-ND
Fuseholders F4082-ND
Fuse Clip 15A 125V 1 Circuit Blade Through Hole

Fuse Clip 15A 125V 1 Circuit Blade Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361507-01000057Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361507-01000057Z
Circuit Protection - Fuseholders 1361507-01000057Z
Win Source Part Number: 1361507-01000057Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 100_57 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Contact Finish: Tin Contact Material: Spring Brass Orientation: Vertical Termination Style: PC Pin For Use With/Related Products: ATC, ATO Number of Circuits: 1 Fuse Type: Blade Voltage: 125V Fuseholder Type: Clip

Win Source Part Number: 1361507-01000057Z
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 100_57
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Contact Finish: Tin
Contact Material: Spring Brass
Orientation: Vertical
Termination Style: PC Pin
For Use With/Related Products: ATC, ATO
Number of Circuits: 1
Fuse Type: Blade
Voltage: 125V
Fuseholder Type: Clip

Buy Now Datasheet
Blade Fuse Holder, Through Hole; Fuse Holder Type Littelfuse - 81R0342 - Newark, An Avnet Company
Chicago, IL, United States
Blade Fuse Holder, Through Hole; Fuse Holder Type Littelfuse
81R0342
Blade Fuse Holder, Through Hole; Fuse Holder Type Littelfuse 81R0342
BLADE FUSE HOLDER, THROUGH HOLE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:100 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

BLADE FUSE HOLDER, THROUGH HOLE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:100 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F4082-ND 1361507-01000057Z 81R0342
Product Name Fuseholders Circuit Protection - Fuseholders Blade Fuse Holder, Through Hole; Fuse Holder Type Littelfuse
Rated Operating Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder; Fuse; Panel Mount - 70080072 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 126 to 250 volts
Mounting Panel Mount
View Details
Fuse Block - 1491-R333 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
3AG Fuse Cover, PVC - 4245C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Street Lighting Fuse Boxes - CS0626-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details