Littelfuse, Inc. Fuseholders 01500322.HXA

Description
Fuse Holder 15A 500V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 15A 500V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F5835-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5835-ND
Fuseholders F5835-ND
Fuse Holder 15A 500V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 15A 500V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
In-Line Fuse Holder, 1/4X1-1/4, Wire Leaded; Fuse Holder Type Littelfuse - 44W7354 - Newark, An Avnet Company
Chicago, IL, United States
In-Line Fuse Holder, 1/4X1-1/4, Wire Leaded; Fuse Holder Type Littelfuse
44W7354
In-Line Fuse Holder, 1/4X1-1/4, Wire Leaded; Fuse Holder Type Littelfuse 44W7354
IN-LINE FUSE HOLDER, 1/4X1-1/4", WIRE LEADED; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:POWR-GARD Series RoHS Compliant: Yes

IN-LINE FUSE HOLDER, 1/4X1-1/4", WIRE LEADED; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:POWR-GARD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F5835-ND 44W7354
Product Name Fuseholders In-Line Fuse Holder, 1/4X1-1/4, Wire Leaded; Fuse Holder Type Littelfuse
Rated Operating Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Straight PC Leg Fuse Clip-no end stops - 3511 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
2 Pole Fuse Holder - 1492-FB2J30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers