Littelfuse, Inc. Fuseholders 01530032Z

Description
Fuse Holder 15A 32V 1 Circuit Blade Through Hole
Request a Quote Datasheet
Description
Fuse Holder 15A 32V 1 Circuit Blade Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F10744-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10744-ND
Fuseholders F10744-ND
Fuse Holder 15A 32V 1 Circuit Blade Through Hole

Fuse Holder 15A 32V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuseholders - 01530032Z - 845604-01530032Z - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01530032Z
845604-01530032Z
Fuseholders - 01530032Z 845604-01530032Z
Manufacturer: Littelfuse Inc. Win Source Part Number: 845604-01530032Z Series: 153 Features: Fuse 15 A 1 Circuit Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8538.90.8180 Other Part Number: 01530032Z-ND, 1530032Z, -01530032Z, F10744

Manufacturer: Littelfuse Inc.
Win Source Part Number: 845604-01530032Z
Series: 153
Features: Fuse 15 A 1 Circuit
Package: Bulk
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Other Part Number: 01530032Z-ND, 1530032Z, -01530032Z, F10744

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders
Product Number F10744-ND 845604-01530032Z
Product Name Fuseholders Fuseholders - 01530032Z
Rated Operating Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuseholders - 486-1261-ND - DigiKey
Specs
Rated Operating Voltage 1000 volts
Mounting Fuse Block
View Details
2 suppliers
Phenolic Base Holder for 4 3AG Fuses - 3539 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers
Fuseholders - CCM1662-ND - DigiKey
TE Connectivity
Specs
Mounting Chassis Mount
View Details