Littelfuse, Inc. 157T Series - Fuse Clip For Nano2® Slo-Blo® Fuses 0157001.DRT

Description
The 157T Series Fuse/Clip assembly is a small, square, time lag, surface mount fuse that is assembled in surface mountable fuse clips. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast acting fuse to open.The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Time Lag Fuse Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly Easily replaceable on PC Board (Field Replaceable) RoHS Compliant Available with current ratings from 375 mA to 5 A
Datasheet
Description
The 157T Series Fuse/Clip assembly is a small, square, time lag, surface mount fuse that is assembled in surface mountable fuse clips. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast acting fuse to open.The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Time Lag Fuse Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly Easily replaceable on PC Board (Field Replaceable) RoHS Compliant Available with current ratings from 375 mA to 5 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
157T Series - Fuse Clip For Nano2® Slo-Blo® Fuses - 0157001.DRT - Littelfuse, Inc.
Rosemont, IL, United States
157T Series - Fuse Clip For Nano2® Slo-Blo® Fuses
0157001.DRT
157T Series - Fuse Clip For Nano2® Slo-Blo® Fuses 0157001.DRT
The 157T Series Fuse/Clip assembly is a small, square, time lag, surface mount fuse that is assembled in surface mountable fuse clips. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast acting fuse to open.The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Time Lag Fuse Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly Easily replaceable on PC Board (Field Replaceable) RoHS Compliant Available with current ratings from 375 mA to 5 A

The 157T Series Fuse/Clip assembly is a small, square, time lag, surface mount fuse that is assembled in surface mountable fuse clips. The unique time delay feature of this fuse design helps solve the problem of nuisance "opening" by accommodating inrush currents that normally cause a fast acting fuse to open.The fuse clip and pre-installed fuse combination can be automatically placed in PC Board in one efficient manufacturing operation. It permits quick and easy replacement of fuses without performing desoldering process, even in the field and without exposing the PC Board to detrimental effects of rework solder heat. Surface Mountable, Time Lag Fuse Fully compatible with RoHS/Pb-Free solder alloys and higher temperature profiles associated with leadfree assembly Easily replaceable on PC Board (Field Replaceable) RoHS Compliant Available with current ratings from 375 mA to 5 A

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 0157001.DRT
Product Name 157T Series - Fuse Clip For Nano2® Slo-Blo® Fuses
Normal Operating Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-49 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Clip with End Stop - 3532 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0542-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details