Littelfuse, Inc. Fuse Holders 03420004HXL

Description
ACS 3AG FUSEHLDR
Request a Quote Datasheet
Description
ACS 3AG FUSEHLDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 1740277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1740277
Fuse Holders 1740277
ACS 3AG FUSEHLDR

ACS 3AG FUSEHLDR

Supplier's Site
Fuse Holders - 1740734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1740734
Fuse Holders 1740734
ACS 3AG FUSEHLDR

ACS 3AG FUSEHLDR

Supplier's Site
Fuseholders - F004-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F004-ND
Fuseholders F004-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 23C7937 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
23C7937
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 23C7937
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1740277 F004-ND 23C7937
Product Name Fuse Holders Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Normal Operating Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-708C With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 384083 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers