Littelfuse, Inc. Fuseholders 02450002H

Description
Fuse Holder 10A 300V 1 Circuit Cartridge Panel Mount
Request a Quote
Description
Fuse Holder 10A 300V 1 Circuit Cartridge Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse Holder, 5 X 15Mm, is designed for use with 3AG fuses and features a screw terminal laminated base type. It is rated for currents up to 15 amperes with spring brass clips and up to 30 amperes with beryllium copper clips. The holder is constructed from black phenolic laminate and is RoHS compliant. It accommodates fuses with a diameter of 1/4 inch and has a mounting hole diameter of .142"/.147". The product is UL recognized under the Components Program, ensuring compliance with safety standards. This fuse holder is suitable for applications requiring reliable fuse protection and easy installation.

Datasheet Summary
Powered by GS/AI

The Fuse Holder, 5 X 15Mm, is designed for use with 3AG fuses and features a screw terminal laminated base type. It is rated for currents up to 15 amperes with spring brass clips and up to 30 amperes with beryllium copper clips. The holder is constructed from black phenolic laminate and is RoHS compliant. It accommodates fuses with a diameter of 1/4 inch and has a mounting hole diameter of .142"/.147". The product is UL recognized under the Components Program, ensuring compliance with safety standards. This fuse holder is suitable for applications requiring reliable fuse protection and easy installation.

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 02450002H-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
02450002H-ND
Fuseholders 02450002H-ND
Fuse Holder 10A 300V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 300V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5 X 15Mm; Fuse Holder Type Littelfuse - 02B7442 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 15Mm; Fuse Holder Type Littelfuse
02B7442
Fuse Holder, 5 X 15Mm; Fuse Holder Type Littelfuse 02B7442
FUSE HOLDER, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:245 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE HOLDER, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:245 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 02450002H-ND 02B7442
Product Name Fuseholders Fuse Holder, 5 X 15Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Specs
Rated Operating Voltage 300 volts
Mounting Screw
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fuse Blocks - VF-2009 -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuseholder Open Design, 5 x 20 mm, Solder, Cover - UH - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 600 volts
View Details