Littelfuse, Inc. Fuseholders 03450632H

Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03450632H-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03450632H-ND
Fuseholders 03450632H-ND
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder; Product Range Littelfuse - 81F4184 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Product Range Littelfuse
81F4184
Fuse Holder; Product Range Littelfuse 81F4184
Fuse Holder; Product Range:345 Series RoHS Compliant: Yes

Fuse Holder; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03450632H-ND 81F4184
Product Name Fuseholders Fuse Holder; Product Range Littelfuse
Rated Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

THM-Vertical Entry Mini Auto Blade Fuse Holder, Red - 3568-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0625-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details