Littelfuse, Inc. Circuit Protection - Fuseholders 02810008H

Description
Win Source Part Number: 1361502-02810008H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 281 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Contact Finish: Silver Contact Material: Beryllium Copper Termination Style: PC Pin For Use With/Related Products: Radial Can Number of Circuits: 1 Fuse Type: Radial Voltage: 125V Fuse Size: Radial 0.1" (2.54mm) Pitch Fuseholder Type: Holder
Request a Quote Datasheet
Description
Win Source Part Number: 1361502-02810008H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 281 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Contact Finish: Silver Contact Material: Beryllium Copper Termination Style: PC Pin For Use With/Related Products: Radial Can Number of Circuits: 1 Fuse Type: Radial Voltage: 125V Fuse Size: Radial 0.1" (2.54mm) Pitch Fuseholder Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1361502-02810008H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361502-02810008H
Circuit Protection - Fuseholders 1361502-02810008H
Win Source Part Number: 1361502-02810008H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 281 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Contact Finish: Silver Contact Material: Beryllium Copper Termination Style: PC Pin For Use With/Related Products: Radial Can Number of Circuits: 1 Fuse Type: Radial Voltage: 125V Fuse Size: Radial 0.1" (2.54mm) Pitch Fuseholder Type: Holder

Win Source Part Number: 1361502-02810008H
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 281
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Contact Finish: Silver
Contact Material: Beryllium Copper
Termination Style: PC Pin
For Use With/Related Products: Radial Can
Number of Circuits: 1
Fuse Type: Radial
Voltage: 125V
Fuse Size: Radial 0.1" (2.54mm) Pitch
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F1475-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1475-ND
Fuseholders F1475-ND
Fuse Holder 5A 125V 1 Circuit Radial Through Hole

Fuse Holder 5A 125V 1 Circuit Radial Through Hole

Buy Now Datasheet
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse - 98F3951 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
98F3951
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse 98F3951
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO, PICO II; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:281 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO, PICO II; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:281 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1361502-02810008H F1475-ND 98F3951
Product Name Circuit Protection - Fuseholders Fuseholders Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
Normal Operating Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - 2773900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 18 amps
Operating Temperature -4 F (-20 C)
View Details
SMT Maxi Auto Blade Fuse Holder - 3582 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting SMT
View Details