Littelfuse, Inc. 152 - 32V In-Line Splashproof Blade Fuse Holder 01520003U

Description
The MAXI® 152 Series Fuse Holder Body (01520003U) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Fuse holder body with a UL 94 HB flammability rating Rated to IP64 waterproof standards
Request a Quote Datasheet
Description
The MAXI® 152 Series Fuse Holder Body (01520003U) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Fuse holder body with a UL 94 HB flammability rating Rated to IP64 waterproof standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152 - 32V In-Line Splashproof Blade Fuse Holder - 01520003U - Littelfuse, Inc.
Rosemont, IL, United States
152 - 32V In-Line Splashproof Blade Fuse Holder
01520003U
152 - 32V In-Line Splashproof Blade Fuse Holder 01520003U
The MAXI® 152 Series Fuse Holder Body (01520003U) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Fuse holder body with a UL 94 HB flammability rating Rated to IP64 waterproof standards

The MAXI® 152 Series Fuse Holder Body (01520003U) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately). Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Fuse holder body with a UL 94 HB flammability rating Rated to IP64 waterproof standards

Supplier's Site Datasheet
Fuseholders - 01520003U-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01520003U-ND
Fuseholders 01520003U-ND
Fuse Holder 60A 32V 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 60A 32V 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01520003U 01520003U-ND
Product Name 152 - 32V In-Line Splashproof Blade Fuse Holder Fuseholders
Normal Operating Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
Street Lighting Fuse Boxes - 820560-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details