Littelfuse, Inc. Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: ATO - 155 - 01550305ZXA 01550305ZXA

Description
Intended for use with 32V ATO®/ FKS Fuses rated up to 20A or 30A.
Request a Quote Datasheet
Description
Intended for use with 32V ATO®/ FKS Fuses rated up to 20A or 30A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: ATO - 155 - 01550305ZXA - 01550305ZXA - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: ATO - 155 - 01550305ZXA
01550305ZXA
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: ATO - 155 - 01550305ZXA 01550305ZXA
Intended for use with 32V ATO®/ FKS Fuses rated up to 20A or 30A.

Intended for use with 32V ATO®/ FKS Fuses rated up to 20A or 30A.

Supplier's Site Datasheet
Fuseholders - F4572-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4572-ND
Fuseholders F4572-ND
Fuse Holder 5A 32V 1 Circuit Blade Panel Mount

Fuse Holder 5A 32V 1 Circuit Blade Panel Mount

Buy Now Datasheet
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 03B772 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
03B772
Fuse Holder, In Line; Fuse Holder Type Littelfuse 03B772
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:5A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:5A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 01550305ZXA F4572-ND 03B772
Product Name Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: ATO - 155 - 01550305ZXA Fuseholders Fuse Holder, In Line; Fuse Holder Type Littelfuse
Normal Operating Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto fuse clips - VF-506B2 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - 486-1064-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details