Littelfuse, Inc. Fuseholders 01090002H

Description
Fuse Clip 60A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Clip 60A 600V 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F1881-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1881-ND
Fuseholders F1881-ND
Fuse Clip 60A 600V 1 Circuit Cartridge Chassis Mount

Fuse Clip 60A 600V 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse - 02B7243 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse
02B7243
Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse 02B7243
FUSE CLIP, 6.35MM, RIVET/EYELET MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:13/16"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:109 Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE CLIP, 6.35MM, RIVET/EYELET MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:13/16"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:109 Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F1881-ND 02B7243
Product Name Fuseholders Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 Pole Fuse Holder - 1492-FB1C30-D1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
Fuse Holders - 5234927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
SMT-Vertical Entry Mini Auto Fuse Holder, Yellow - 3588-20 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers