Littelfuse, Inc. Fuseholders 01250003H

Description
Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F3306-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3306-ND
Fuseholders F3306-ND
Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 30A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361489-01250003H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361489-01250003H
Circuit Protection - Fuseholders 1361489-01250003H
Win Source Part Number: 1361489-01250003H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 125 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Contact Finish: Tin Contact Material: Beryllium Copper Orientation: Horizontal Termination Style: PC Pin For Use With/Related Products: 13/32" Dia Fuses Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.394" Dia (10mm) Fuseholder Type: Clip

Win Source Part Number: 1361489-01250003H
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 125
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Contact Finish: Tin
Contact Material: Beryllium Copper
Orientation: Horizontal
Termination Style: PC Pin
For Use With/Related Products: 13/32" Dia Fuses
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 250V
Fuse Size: 0.394" Dia (10mm)
Fuseholder Type: Clip

Buy Now Datasheet
Fuse Clip, 10.3 X 38Mm, Rivet/eyelet; Fuse Holder Type Littelfuse - 11J3077 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 10.3 X 38Mm, Rivet/eyelet; Fuse Holder Type Littelfuse
11J3077
Fuse Clip, 10.3 X 38Mm, Rivet/eyelet; Fuse Holder Type Littelfuse 11J3077
FUSE CLIP, 10.3 X 38MM, RIVET/EYELET; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:20A; Fuse Size Held:13/32"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:125 Series; Voltage Rating VAC:250V; Fuse Terminals:FerruleRoH S Compliant: Yes

FUSE CLIP, 10.3 X 38MM, RIVET/EYELET; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:20A; Fuse Size Held:13/32"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:125 Series; Voltage Rating VAC:250V; Fuse Terminals:FerruleRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Clip, 250 V, 250 V, 20 A, Cartridge Fuse Clip, Pin, 1 Rohs Compliant Littelfuse - 25R5190 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 250 V, 250 V, 20 A, Cartridge Fuse Clip, Pin, 1 Rohs Compliant Littelfuse
25R5190
Fuse Clip, 250 V, 250 V, 20 A, Cartridge Fuse Clip, Pin, 1 Rohs Compliant Littelfuse 25R5190
Fuse Clip, 250 V, 250 V, 20 A, Cartridge Fuse Clip, Pin, 1 RoHS Compliant: Yes

Fuse Clip, 250 V, 250 V, 20 A, Cartridge Fuse Clip, Pin, 1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F3306-ND 1361489-01250003H 11J3077 25R5190
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Clip, 10.3 X 38Mm, Rivet/eyelet; Fuse Holder Type Littelfuse Fuse Clip, 250 V, 250 V, 20 A, Cartridge Fuse Clip, Pin, 1 Rohs Compliant Littelfuse
Rated Operating Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMT 2 in 1 Auto Blade Holder-onT&R, Red - 3587-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers