Littelfuse, Inc. Circuit Protection - Fuseholders 01500332H

Description
Win Source Part Number: 1357119-01500332H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 150 Package: Bulk Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Contact Finish: Tin Contact Material: Brass Termination Style: Wire Leads For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder
Request a Quote Datasheet
Description
Win Source Part Number: 1357119-01500332H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 150 Package: Bulk Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Contact Finish: Tin Contact Material: Brass Termination Style: Wire Leads For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1357119-01500332H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1357119-01500332H
Circuit Protection - Fuseholders 1357119-01500332H
Win Source Part Number: 1357119-01500332H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 150 Package: Bulk Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Contact Finish: Tin Contact Material: Brass Termination Style: Wire Leads For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder

Win Source Part Number: 1357119-01500332H
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 150
Package: Bulk
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Contact Finish: Tin
Contact Material: Brass
Termination Style: Wire Leads
For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20)
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 250V
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F6775-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F6775-ND
Fuseholders F6775-ND
Fuse Holder 15A 250V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 15A 250V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.3X32Mm, 15A, 500V; Fuse Holder Type Littelfuse - 91T1630 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3X32Mm, 15A, 500V; Fuse Holder Type Littelfuse
91T1630
Fuse Holder, 6.3X32Mm, 15A, 500V; Fuse Holder Type Littelfuse 91T1630
FUSE HOLDER, 6.3X32MM, 15A, 500V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Voltage Rating VAC:500V RoHS Compliant: Yes

FUSE HOLDER, 6.3X32MM, 15A, 500V; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AG; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Voltage Rating VAC:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1357119-01500332H F6775-ND 91T1630
Product Name Circuit Protection - Fuseholders Fuseholders Fuse Holder, 6.3X32Mm, 15A, 500V; Fuse Holder Type Littelfuse
Normal Operating Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 88K2037 - Newark, An Avnet Company
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - V-24H Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL; VDE
View Details
Street Lighting Fuse Boxes - D32281-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
1 pole, 600V 61-100A, Class J fuse block - 1491-R175 - Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details