Littelfuse, Inc. Fuseholders 01020074Z

Description
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4187-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4187-ND
Fuseholders F4187-ND
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361485-01020074Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361485-01020074Z
Circuit Protection - Fuseholders 1361485-01020074Z
Win Source Part Number: 1361485-01020074Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 102 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Contact Finish: Tin Contact Material: Spring Brass Orientation: Horizontal Termination Style: PC Pin For Use With/Related Products: 1/4" Dia Fuses Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia (6.35mm) Fuseholder Type: Clip

Win Source Part Number: 1361485-01020074Z
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 102
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Contact Finish: Tin
Contact Material: Spring Brass
Orientation: Horizontal
Termination Style: PC Pin
For Use With/Related Products: 1/4" Dia Fuses
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 250V
Fuse Size: 0.25" Dia (6.35mm)
Fuseholder Type: Clip

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse - 81R0344 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse
81R0344
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse 81R0344
FUSE HOLDER, 6.3 x 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:102 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 6.3 x 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:102 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse Clip, 6.3X32Mm, 15A, 250V; Fuse Holder Type Littelfuse - 18AC0713 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Clip, 6.3X32Mm, 15A, 250V; Fuse Holder Type Littelfuse
18AC0713
Cartridge Fuse Clip, 6.3X32Mm, 15A, 250V; Fuse Holder Type Littelfuse 18AC0713
CARTRIDGE FUSE CLIP, 6.3X32MM, 15A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:102 Series; RoHS Compliant: Yes

CARTRIDGE FUSE CLIP, 6.3X32MM, 15A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:102 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F4187-ND 1361485-01020074Z 81R0344 18AC0713
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse Cartridge Fuse Clip, 6.3X32Mm, 15A, 250V; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3-124-245-ND - DigiKey
Specs
Rated Operating Voltage 1500 volts
Mounting Fuse Clip
View Details
SMT 2 in 1 Auto Blade Holder, Red - 3587-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Fuse Holders - 2846487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 5 amps
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details