Littelfuse, Inc. Datasheets for Fuse Holders
Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Fuse Holders: Learn more
| Product Name | Notes |
|---|---|
| For 1/4" x 1-1/4" glass fuses. Available in one through twelve pole units. Units may be easily broken apart as needed to obtain the desired number of poles. Rated at... | |
| For use with Littelfuse FLNR_ID/FLSR_ID, IDSR, LLNRK/LLSRK and KLNR/KLSR series fuses. | |
| For use with Littelfuse JTD_ID/JTD and JLS series fuses. | |
| For use with Littelfuse NLN/NLS and RLN/RLS series fuses. | |
| Fuse Block & Cover | |
| Fuse Reducer for UL Class R Fuses | |
| Indication offered on all versions except 200A-600A DIN Rail releasable for all non-knife blade style fuses Only one hand is required to release from DIN Rail (lock open lock closed)... | |
| Insulating Boots for A, B, C, D & J Terminal In-Line Fuse Holders | |
| Insulating Boots for Y Terminal In-Line Fuse Holders | |
| Kits contain MINI, Low Profile MINI, JCASE, and/or Low Profile JCASE fuses for that model | |
| LFNH15 series solar fuse blocks are specifically designed for the Littelfuse SPNH 1500 Vdc Solar Fuse. They meet UL and IEC electrical characteristic requirements for photovoltaic products. | |
| LFPSC001 is a non-indicating Class CC dead front fuse holder with 1-pole configuration. | |
| LFPSC001ID is an indicating Class CC dead front fuse holder with 1-pole configuration. | |
| LFPSC002 is a non-indicating Class CC dead front fuse holder with 2-pole configuration. | |
| LFPSC002ID is an indicating Class CC dead front fuse holder with 2-pole configuration. | |
| LFPSC003 is a non-indicating Class CC dead front fuse holder with 3-pole configuration. | |
| LFPSC003ID is an indicating Class CC dead front fuse holder with 3-pole configuration. | |
| LFPSC004 is a non-indicating Class CC dead front fuse holder with 4-pole configuration. | |
| LFPSC004ID is an indicating Class CC dead front fuse holder with 4-pole configuration. | |
| LFPSJ301 is a non-indicating Class J dead front fuse holder with a maximum ampere rating of 30. | |
| LFPSJ301ID is an indicating Class J dead front fuse holder with a maximum ampere rating of 30. | |
| LFPSJ302 is a non-indicating Class J dead front fuse holder with a maximum ampere rating of 30. | |
| LFPSJ302ID is an indicating Class J dead front fuse holder with a maximum ampere rating of 30. | |
| LFPSJ303 is a non-indicating Class J dead front fuse holder with a maximum ampere rating of 30. | |
| LFPSJ303ID is an indicating Class J dead front fuse holder with a maximum ampere rating of 30. | |
| LFPSJ601 is a non-indicating Class J dead front fuse holder with a maximum ampere rating of 60. | |
| LFPSJ601ID is an indicating Class J dead front fuse holder with a maximum ampere rating of 60. | |
| LFPSJ602 is a non-indicating Class J dead front fuse holder with a maximum ampere rating of 60. | |
| LFPSJ602ID is an indicating Class J dead front fuse holder with a maximum ampere rating of 60. | |
| LFPSJ603 is a non-indicating Class J dead front fuse holder with a maximum ampere rating of 60. | |
| LFPSJ603ID is an indicating Class J dead front fuse holder with a maximum ampere rating of 60. | |
| LFPXV001 is made from thermoplastic material and designed to hold 1500 V 10x85 mm fuses. | |
| Littelfuse fuse pullers are the safe way of handling power fuses. Littelfuse’s new ergonomically-design ed fuse puller offers greater ease in removing fuses. This new molded design is superior to... | |
| Littelfuse fuse pullers are the safe way of handling power fuses.Littelfuse’s new ergonomically-design ed fuse puller offers greater ease in removing fuses. This new molded design is superior to standard... | |
| Littelfuse LSCR Series is a comprehensive line of modular fuse blocks, designed to accommodate a wide range of High-Speed and UL Power Fuses. These LSCR Series blocks have modular stud... | |
| Littelfuse MS Series external mount Microswitches offer permanent blown fuse indication to PSR Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact... | |
| Littelfuse MSXL Series external mount microswitches offer permanent blown fuse indication to PSX Series High-Speed Square-Body Semiconductor Fuses. They have one normally open (N.O.) and one normally closed (N.C.) contact... | |
| Littelfuse's compact LTFD Series holders are designed for use as a combination fuseholder and disconnect switch for telecommunications equipment. The rugged unit utilizes a pull-out fuse carrier to safely disconnect... | |
| LPHV001 is a midget fuse holder constructed of thermoplastic material designed to house 1000 V dc fuses with a maximum ampere rating of 30. | |
| LPHV002 is a midget fuse holder constructed of thermoplastic material designed to house 1000 V dc fuses with a maximum ampere rating of 30. | |
| LPHV003 is a midget fuse holder constructed of thermoplastic material designed to house 1000 V dc fuses with a maximum ampere rating of 30. | |
| LPHV004 is a midget fuse holder constructed of thermoplastic material designed to house 1000 V dc fuses with a maximum ampere rating of 30. | |
| LPSC001 is a non-indicating Class CC dead front fuse holder with a maximum ampere rating of 30. | |
| LPSC001ID is an indicating Class CC dead front fuse holder with a maximum ampere rating of 30. | |
| LPSC002 is a non-indicating Class CC dead front fuse holder with a maximum ampere rating of 30. | |
| LPSC002ID is an indicating Class CC dead front fuse holder with a maximum ampere rating of 30. | |
| LPSC003 is a non-indicating Class CC dead front fuse holder with a maximum ampere rating of 30. | |
| LPSC003ID is an indicating Class CC dead front fuse holder with a maximum ampere rating of 30. | |
| LPSC004 is a non-indicating Class CC dead front fuse holder with a maximum ampere rating of 30. | |
| LPSC004ID is an indicating Class CC dead front fuse holder with a maximum ampere rating of 30. | |
| LPSM001 is a non-indicating midget fuse dead front fuse holder with a maximum ampere rating of 30. | |
| LPSM001ID is an indicating midget fuse dead front fuse holder with a maximum ampere rating of 30. | |
| LPSM001QCID is a quick-connect, indicating midget fuse dead front fuse holder with a maximum ampere rating of 15. | |
| LPSM002 is a non-indicating midget fuse dead front fuse holder with a maximum ampere rating of 30. | |
| LPSM002ID is an indicating midget fuse dead front fuse holder with a maximum ampere rating of 30. | |
| LPSM002QCID is a quick-connect, indicating midget fuse dead front fuse holder with a maximum ampere rating of 30. | |
| LPSM003 is a non-indicating midget fuse dead front fuse holder with a maximum ampere rating of 30. | |
| LPSM003ID is an indicating midget fuse dead front fuse holder with a maximum ampere rating of 30. | |
| LPSM003QCID is a quick-connect, indicating midget fuse dead front fuse holder with a maximum ampere rating of 30. | |
| LPSM004 is a non-indicating midget fuse dead front fuse holder with a maximum ampere rating of 30. | |
| LPSM004ID is an indicating midget fuse dead front fuse holder with a maximum ampere rating of 30. | |
| LPSM004QCID is a quick-connect, indicating midget fuse dead front fuse holder with a maximum ampere rating of 30. | |
| Obsolete 01/012018 The Littelfuse LFPSM fuse holder is designed to hold midget (10 x 38mm) fuses. Finger-Safe design offers personnel protection Compact design 35 mm DIN Rail Mountable No fuse... | |
| POWR-BLOK Splicer Blocks | |
| POWR-BLOKS power distribution blocks offer a safe, convenient way of splicing cables, providing a fixed junction tap-off point or splitting primary power into secondary circuits. LX2XXX-DIN series offers integral DIN-Rail... | |
| Safety Cover Puller – Class CC and Midget Fuse Holders | |
| Sturdy steel cabinet holds spare fuses. Cabinet can be locked to prevent unauthorized access and is weather stripped to reduce the accumulation of dust, dirt and moisture. Convenient inventory card... | |
| The LFJ1000 solar fuse block is specifically designed for the Littelfuse SPFJ 1000 Vdc Solar Fuse. It meets UL electrical characteristic requirements and is available in multiple amperages. Narrow width... | |
| The Littelfuse LPXV Touch-Safe fuse holder is designed to hold 1500 Vdc 10x85mm and 14x85mm fuses. Finger-Safe design offers personnel protection No fuse pullers or tools required for fuse removal... | |
| The MAXI® MAH Series 32V In-Line Blade Fuse Holder with 6 Gauge Leads is an easy-to-install bulkhead fuse holder that's ideal for protecting air conditioner, high-amp audio, heater blower motor,... | |
| The new Littelfuse Class H and R blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks... | |
| The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally... | |
| The new Littelfuse Class T fuse blocks offer many advantages over previous generations that are noted in the features and benefits section. Of particular value is the space savings these... | |
| Used as in-line protection for fluorescent fixtures, the Littelfuse LGR and LMF series fuses and LHR holder offer increased safety and reliability to lighting systems. On a 277 volt system,... | |
| Wire connector lug assemblies offer a safe, convenient way of splicing cables, providing a fixed junction tap-off point or splitting primary power into secondary circuits. Typical applications include heating, air... |
| << Prev |