Littelfuse, Inc. Fuseholders 02820008Z

Description
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4769-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4769-ND
Fuseholders F4769-ND
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount

Fuse Holder 5A 125V 1 Circuit Radial Panel Mount

Buy Now Datasheet
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse - 19C6636 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
19C6636
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse 19C6636
FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4769-ND 19C6636
Product Name Fuseholders Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1749-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
View Details
2 suppliers
2AG Fuse Fuse Cover, PVC - 3521C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
View Details
Street Lighting Fuse Boxes - A17609-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 333549 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
View Details