Littelfuse, Inc. 298 Bolt-Down - 70 V High-Current Fuse Holder 02980900S

Description
The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02980900S) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end (positions A and D; see 2D print) Includes a thermoplastic tether Includes M8 hex nuts and washers
Request a Quote Datasheet
Description
The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02980900S) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end (positions A and D; see 2D print) Includes a thermoplastic tether Includes M8 hex nuts and washers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
298 Bolt-Down - 70 V High-Current Fuse Holder - 02980900S - Littelfuse, Inc.
Rosemont, IL, United States
298 Bolt-Down - 70 V High-Current Fuse Holder
02980900S
298 Bolt-Down - 70 V High-Current Fuse Holder 02980900S
The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02980900S) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end (positions A and D; see 2D print) Includes a thermoplastic tether Includes M8 hex nuts and washers

The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator connections as well as providing ultra-high-current protection for other types of heavy gauge cables.This fuse holder configuration (02980900S) comes with a base featuring M6 mounting holes, a tether, and a protective cover with openings in positions A and D (see 2D print). Compatible with MEGA® M8-size fuses up to 500 amps (fuse sold separately) Base style 1 features M6 mounting holes (mounting hardware not included) UL 94 rated protective cover has an opening on each end (positions A and D; see 2D print) Includes a thermoplastic tether Includes M8 hex nuts and washers

Supplier's Site Datasheet
Fuseholders - 02980900S-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
02980900S-ND
Fuseholders 02980900S-ND
Fuse Block 500A 32V 1 Circuit Bolt Down Chassis Mount

Fuse Block 500A 32V 1 Circuit Bolt Down Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 02980900S 02980900S-ND
Product Name 298 Bolt-Down - 70 V High-Current Fuse Holder Fuseholders
Normal Operating Current 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 0031.8264-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details
Street Lighting Fuse Boxes - 881812-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details